Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Entry Style | Rear Insertion |
---|---|
Shell Material | Aluminum Alloy |
Hermetically Sealed | No |
Insulation Material | Hard Dielectric/Silicone |
Feedthrough Type | No |
Shell Plating Material | Black Zinc |
Environmental Protection | With |
Environmental Protection Type | Sealed |
Keying | Keyway Polarization B |
Factory Installed Backshell | No |
Preloaded | No |
Number of Positions | 12 |
Contact Quantity (Size 16) | 4 |
Contact Layout Arrangement | 14 – 97 |
Contact Type | Pin |
Contact Quantity (Size 20) | 8 |
Assembly Length | 33.5mm |
Mating Retention Type | Bayonet Peg |
嵌合調整のタイプ | Keyed |
Mating Alignment | With |
Flange | 2 Hole Flange |
Polarization Code | B |
Mating Retention | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Size | 14 |
Product Type | Connector |
Shell Type | Metal |
Connector Style | Receptacle |
Sealable | Yes |
Assembly Type | Electrical Connector |
Connector System | Wire-to-Wire |
Fluid Resistance | Immersible |
Operating Temperature Range | -55 – 175°C |
IP Water Sealing Level | 7 |
IP Dust Sealing Level | 6 |
Where can I find additional details, specifications and documents for a AS014-97PB?
Additional datasheets, footprints and schematics for AS014-97PB are listed on our Part Details page. You can also find images and similar parts to AS014-97PB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS014-97PB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS014-97PB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS014-97PB fall under?
The AS014-97PB is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS014-97PB when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS014-97PB you can contact the distributor directly for product support, shipping queries etc.
Is the AS014-97PB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS014-97PB have stock available?
There is no stock from authorised distributors for AS014-97PB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS014-97PB often in real-time on the comparison pages.
What if I can't find stock of AS014-97PB?
You can fill out our help required form which you can use to request a quote for AS014-97PB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.