Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Entry Style | Rear Insertion |
---|---|
Environmental Protection | With |
Hermetically Sealed | No |
Environmental Protection Type | Sealed |
Shell Plating Material | Black Zinc |
Shell Material | Aluminum Alloy |
Insulation Material | Hard Dielectric/Silicone |
Feedthrough Type | No |
Factory Installed Backshell | No |
Number of Positions | 10 |
Keying | Keyway Polarization A |
Preloaded | No |
Contact Layout Arrangement | 12 – 98 |
Contact Quantity (Size 20) | 10 |
Contact Type | Pin |
Wire Size | 20AWG |
Assembly Length | 33.5mm |
Flange | 2 Hole Flange |
Polarization Code | A |
Mating Alignment | With |
Mating Retention | With |
Mating Retention Type | Bayonet Peg |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Size | 12 |
Product Type | Connector |
Connector System | Wire-to-Wire |
Assembly Type | Electrical Connector |
Sealable | Yes |
Connector Style | Receptacle |
Shell Type | Metal |
Operating Temperature Range | -55 – 175°C |
IP Water Sealing Level | 7 |
Fluid Resistance | Immersible |
IP Dust Sealing Level | 6 |
Where can I find additional details, specifications and documents for a AS012-98PA?
Additional datasheets, footprints and schematics for AS012-98PA are listed on our Part Details page. You can also find images and similar parts to AS012-98PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS012-98PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS012-98PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS012-98PA fall under?
The AS012-98PA is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS012-98PA when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS012-98PA you can contact the distributor directly for product support, shipping queries etc.
Is the AS012-98PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS012-98PA have stock available?
There is no stock from authorised distributors for AS012-98PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS012-98PA often in real-time on the comparison pages.
What if I can't find stock of AS012-98PA?
You can fill out our help required form which you can use to request a quote for AS012-98PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.