Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Insulation Material | Hard Dielectric/Silicone |
---|---|
Shell Plating Material | Black Zinc |
Shell Material | Aluminum Alloy |
Feedthrough Type | No |
Entry Style | Rear Insertion |
Environmental Protection Type | Sealed |
Hermetically Sealed | No |
Environmental Protection | With |
Preloaded | No |
Factory Installed Backshell | No |
Number of Positions | 22 |
Keying | Keyway Polarization D |
Contact Type | Pin |
Contact Quantity (Size 22D) | 22 |
Contact Layout Arrangement | 12 – 35 |
Assembly Length | 33.5mm |
Wire Size | 22AWG |
Flange | 2 Hole Flange |
Polarization Code | D |
Mating Retention Type | Bayonet Peg |
Mating Retention | With |
Mating Alignment | With |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Size | 12 |
Connector System | Wire-to-Wire |
Shell Type | Metal |
Connector Style | Receptacle |
Sealable | Yes |
Assembly Type | Electrical Connector |
Product Type | Connector |
Operating Temperature Range | -55 – 175°C |
IP Water Sealing Level | 7 |
Fluid Resistance | Immersible |
IP Dust Sealing Level | 6 |
Where can I find additional details, specifications and documents for a AS012-35PD?
Additional datasheets, footprints and schematics for AS012-35PD are listed on our Part Details page. You can also find images and similar parts to AS012-35PD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS012-35PD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS012-35PD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS012-35PD fall under?
The AS012-35PD is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS012-35PD when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS012-35PD you can contact the distributor directly for product support, shipping queries etc.
Is the AS012-35PD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS012-35PD have stock available?
Authorised distributors including Boersig have stock available or on a lead time for AS012-35PD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS012-35PD often in real-time on the comparison pages.
What if I can't find stock of AS012-35PD?
You can fill out our help required form which you can use to request a quote for AS012-35PD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.