Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Hermetically Sealed | No |
---|---|
Shell Plating Material | Black Zinc |
Insulation Material | Hard Dielectric/Silicone |
Environmental Protection Type | Sealed |
Entry Style | Rear Insertion |
Shell Material | Aluminum Alloy |
Feedthrough Type | No |
Environmental Protection | With |
Number of Positions | 4 |
Keying | Keyway Polarization N |
Preloaded | No |
Factory Installed Backshell | No |
Contact Layout Arrangement | 12 – 4 |
Contact Quantity (Size 16) | 4 |
Contact Type | Socket |
Wire Size | 16AWG |
Assembly Length | 33.5mm |
Mating Alignment | With |
Mating Retention Type | Bayonet Peg |
Flange | 2 Hole Flange |
嵌合調整のタイプ | Keyed |
Mating Retention | With |
Polarization Code | N |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Connector Style | Receptacle |
Shell Size | 12 |
Product Type | Connector |
Shell Type | Metal |
Sealable | Yes |
Assembly Type | Electrical Connector |
Connector System | Wire-to-Wire |
Fluid Resistance | Immersible |
IP Dust Sealing Level | 6 |
IP Water Sealing Level | 7 |
Operating Temperature Range | -55 – 175°C |
Where can I find additional details, specifications and documents for a AS012-04SN?
Additional datasheets, footprints and schematics for AS012-04SN are listed on our Part Details page. You can also find images and similar parts to AS012-04SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS012-04SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS012-04SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS012-04SN fall under?
The AS012-04SN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS012-04SN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS012-04SN you can contact the distributor directly for product support, shipping queries etc.
Is the AS012-04SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS012-04SN have stock available?
Authorised distributors including Boersig have stock available or on a lead time for AS012-04SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS012-04SN often in real-time on the comparison pages.
What if I can't find stock of AS012-04SN?
You can fill out our help required form which you can use to request a quote for AS012-04SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.