Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Entry Style | Rear Insertion |
---|---|
Environmental Protection | With |
Environmental Protection Type | Sealed |
Hermetically Sealed | No |
Insulation Material | Hard Dielectric/Silicone |
Shell Material | Aluminum Alloy |
Shell Plating Material | Black Zinc |
Feedthrough Type | No |
Keying | Keyway Polarization A |
Number of Positions | 4 |
Preloaded | No |
Factory Installed Backshell | No |
Contact Layout Arrangement | 12 – 4 |
Contact Quantity (Size 16) | 4 |
Contact Type | Socket |
Wire Size | 16AWG |
Assembly Length | 33.5mm |
Mating Retention Type | Bayonet Peg |
Flange | 2 Hole Flange |
嵌合調整のタイプ | Keyed |
Polarization Code | A |
Mating Alignment | With |
Mating Retention | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Size | 12 |
Product Type | Connector |
Connector System | Wire-to-Wire |
Assembly Type | Electrical Connector |
Shell Type | Metal |
Connector Style | Receptacle |
Sealable | Yes |
Operating Temperature Range | -55 – 175°C |
IP Water Sealing Level | 7 |
Fluid Resistance | Immersible |
IP Dust Sealing Level | 6 |
Where can I find additional details, specifications and documents for a AS012-04SA?
Additional datasheets, footprints and schematics for AS012-04SA are listed on our Part Details page. You can also find images and similar parts to AS012-04SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS012-04SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS012-04SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS012-04SA fall under?
The AS012-04SA is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS012-04SA when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS012-04SA you can contact the distributor directly for product support, shipping queries etc.
Is the AS012-04SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS012-04SA have stock available?
There is no stock from authorised distributors for AS012-04SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS012-04SA often in real-time on the comparison pages.
What if I can't find stock of AS012-04SA?
You can fill out our help required form which you can use to request a quote for AS012-04SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.