Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Insulation Material | Hard Dielectric/Silicone |
---|---|
Entry Style | Rear Insertion |
Shell Material | Aluminum Alloy |
Hermetically Sealed | No |
Environmental Protection Type | Sealed |
Environmental Protection | With |
Shell Plating Material | Black Zinc |
Feedthrough Type | No |
Number of Positions | 6 |
Factory Installed Backshell | No |
Keying | Keyway Polarization D |
Preloaded | No |
Contact Quantity (Size 20) | 6 |
Contact Layout Arrangement | 10 – 98 |
Contact Type | Pin |
Wire Size | 20AWG |
Assembly Length | 33.5mm |
Polarization Code | D |
Flange | 2 Hole Flange |
Mating Retention | With |
Mating Retention Type | Bayonet Peg |
Mating Alignment | With |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Type | Metal |
Assembly Type | Electrical Connector |
Connector Style | Receptacle |
Product Type | Connector |
Shell Size | 10 |
Connector System | Wire-to-Wire |
Sealable | Yes |
Operating Temperature Range | -55 – 175°C |
IP Dust Sealing Level | 6 |
Fluid Resistance | Immersible |
IP Water Sealing Level | 7 |
Where can I find additional details, specifications and documents for a AS010-98PD?
Additional datasheets, footprints and schematics for AS010-98PD are listed on our Part Details page. You can also find images and similar parts to AS010-98PD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS010-98PD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS010-98PD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS010-98PD fall under?
The AS010-98PD is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS010-98PD when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS010-98PD you can contact the distributor directly for product support, shipping queries etc.
Is the AS010-98PD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS010-98PD have stock available?
There is no stock from authorised distributors for AS010-98PD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS010-98PD often in real-time on the comparison pages.
What if I can't find stock of AS010-98PD?
You can fill out our help required form which you can use to request a quote for AS010-98PD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.