Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Feedthrough Type | No |
---|---|
Environmental Protection | With |
Environmental Protection Type | Sealed |
Hermetically Sealed | No |
Insulation Material | Hard Dielectric/Silicone |
Shell Material | Aluminum Alloy |
Entry Style | Rear Insertion |
Shell Plating Material | Black Zinc |
Number of Positions | 13 |
Preloaded | No |
Keying | Keyway Polarization N |
Factory Installed Backshell | No |
Contact Quantity (Size 22D) | 13 |
Contact Layout Arrangement | 10 – 35 |
Contact Type | Socket |
Wire Size | 22AWG |
Assembly Length | 33.5mm |
Flange | 2 Hole Flange |
嵌合調整のタイプ | Keyed |
Mating Alignment | With |
Mating Retention Type | Bayonet Peg |
Polarization Code | N |
Mating Retention | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Product Type | Connector |
Connector System | Wire-to-Wire |
Shell Size | 10 |
Assembly Type | Electrical Connector |
Sealable | Yes |
Connector Style | Receptacle |
Shell Type | Metal |
IP Dust Sealing Level | 6 |
IP Water Sealing Level | 7 |
Fluid Resistance | Immersible |
Operating Temperature Range | -55 – 175°C |
Where can I find additional details, specifications and documents for a AS010-35SN-978M?
Additional datasheets, footprints and schematics for AS010-35SN-978M are listed on our Part Details page. You can also find images and similar parts to AS010-35SN-978M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS010-35SN-978M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS010-35SN-978M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS010-35SN-978M fall under?
The AS010-35SN-978M is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS010-35SN-978M when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS010-35SN-978M you can contact the distributor directly for product support, shipping queries etc.
Is the AS010-35SN-978M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS010-35SN-978M have stock available?
There is no stock from authorised distributors for AS010-35SN-978M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS010-35SN-978M often in real-time on the comparison pages.
What if I can't find stock of AS010-35SN-978M?
You can fill out our help required form which you can use to request a quote for AS010-35SN-978M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.