Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Shell Material | Aluminum Alloy |
---|---|
Shell Plating Material | Black Zinc |
Environmental Protection | With |
Environmental Protection Type | Sealed |
Hermetically Sealed | No |
Feedthrough Type | No |
Entry Style | Rear Insertion |
Insulation Material | Hard Dielectric/Silicone |
Number of Positions | 2 |
Keying | Keyway Polarization N |
Factory Installed Backshell | No |
Preloaded | No |
Contact Type | Socket |
Contact Quantity (Size 16) | 2 |
Contact Layout Arrangement | 10 – 2 |
Wire Size | 16AWG |
Assembly Length | 33.5mm |
嵌合調整のタイプ | Keyed |
Mating Alignment | With |
Flange | 2 Hole Flange |
Mating Retention Type | Bayonet Peg |
Polarization Code | N |
Mating Retention | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Product Type | Connector |
Connector System | Wire-to-Wire |
Shell Size | 10 |
Assembly Type | Electrical Connector |
Shell Type | Metal |
Connector Style | Receptacle |
Sealable | Yes |
IP Dust Sealing Level | 6 |
IP Water Sealing Level | 7 |
Fluid Resistance | Immersible |
Operating Temperature Range | -55 – 175°C |
Where can I find additional details, specifications and documents for a AS010-02SN?
Additional datasheets, footprints and schematics for AS010-02SN are listed on our Part Details page. You can also find images and similar parts to AS010-02SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS010-02SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS010-02SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS010-02SN fall under?
The AS010-02SN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS010-02SN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS010-02SN you can contact the distributor directly for product support, shipping queries etc.
Is the AS010-02SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS010-02SN have stock available?
Authorised distributors including Boersig have stock available or on a lead time for AS010-02SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS010-02SN often in real-time on the comparison pages.
What if I can't find stock of AS010-02SN?
You can fill out our help required form which you can use to request a quote for AS010-02SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.