Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shell Material | Aluminum Alloy |
---|---|
Insulation Material | Hard Dielectric/Silicone |
Entry Style | Rear Insertion |
Feedthrough Type | No |
Hermetically Sealed | No |
Environmental Protection | With |
Environmental Protection Type | Sealed |
Shell Plating Material | Black Zinc |
Preloaded | No |
Factory Installed Backshell | No |
Keying | Keyway Polarization D |
Number of Positions | 3 |
Contact Layout Arrangement | 8 – 98 |
Contact Type | Socket |
Contact Quantity (Size 20) | 3 |
Wire Size | 20AWG |
Assembly Length | 33.5mm |
Mating Retention Type | Bayonet Peg |
Polarization Code | D |
Mating Alignment | With |
嵌合調整のタイプ | Keyed |
Flange | 2 Hole Flange |
Mating Retention | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Assembly Type | Electrical Connector |
Product Type | Connector |
Connector System | Wire-to-Wire |
Shell Type | Metal |
Shell Size | 8 |
Connector Style | Receptacle |
Sealable | Yes |
Operating Temperature Range | -55 – 175°C |
IP Water Sealing Level | 7 |
Fluid Resistance | Immersible |
IP Dust Sealing Level | 6 |
Where can I find additional details, specifications and documents for a AS008-98SD?
Additional datasheets, footprints and schematics for AS008-98SD are listed on our Part Details page. You can also find images and similar parts to AS008-98SD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS008-98SD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS008-98SD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS008-98SD fall under?
The AS008-98SD is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS008-98SD when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS008-98SD you can contact the distributor directly for product support, shipping queries etc.
Is the AS008-98SD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS008-98SD have stock available?
There is no stock from authorised distributors for AS008-98SD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS008-98SD often in real-time on the comparison pages.
What if I can't find stock of AS008-98SD?
You can fill out our help required form which you can use to request a quote for AS008-98SD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.