Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Insulation Material | Hard Dielectric/Silicone |
---|---|
Shell Material | Aluminum Alloy |
Entry Style | Rear Insertion |
Feedthrough Type | No |
Hermetically Sealed | No |
Shell Plating Material | Black Zinc |
Environmental Protection | With |
Environmental Protection Type | Sealed |
Preloaded | No |
Keying | Keyway Polarization A |
Number of Positions | 3 |
Factory Installed Backshell | No |
Contact Quantity (Size 20) | 3 |
Contact Layout Arrangement | 8 – 98 |
Contact Type | Socket |
Assembly Length | 33.5mm |
Wire Size | 20AWG |
Polarization Code | A |
Mating Retention Type | Bayonet Peg |
嵌合調整のタイプ | Keyed |
Mating Retention | With |
Flange | 2 Hole Flange |
Mating Alignment | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Assembly Type | Electrical Connector |
Connector System | Wire-to-Wire |
Shell Size | 8 |
Connector Style | Receptacle |
Product Type | Connector |
Sealable | Yes |
Shell Type | Metal |
IP Dust Sealing Level | 6 |
Fluid Resistance | Immersible |
IP Water Sealing Level | 7 |
Operating Temperature Range | -55 – 175°C |
Where can I find additional details, specifications and documents for a AS008-98SA?
Additional datasheets, footprints and schematics for AS008-98SA are listed on our Part Details page. You can also find images and similar parts to AS008-98SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS008-98SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS008-98SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS008-98SA fall under?
The AS008-98SA is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS008-98SA when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS008-98SA you can contact the distributor directly for product support, shipping queries etc.
Is the AS008-98SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS008-98SA have stock available?
Authorised distributors including Boersig have stock available or on a lead time for AS008-98SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS008-98SA often in real-time on the comparison pages.
What if I can't find stock of AS008-98SA?
You can fill out our help required form which you can use to request a quote for AS008-98SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.