Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Shell Material | Aluminum Alloy |
---|---|
Entry Style | Rear Insertion |
Insulation Material | Hard Dielectric/Silicone |
Feedthrough Type | No |
Hermetically Sealed | No |
Shell Plating Material | Black Zinc |
Environmental Protection | With |
Environmental Protection Type | Sealed |
Factory Installed Backshell | No |
Keying | Keyway Polarization A |
Number of Positions | 3 |
Preloaded | No |
Contact Layout Arrangement | 7 – 98 |
Contact Quantity (Size 20) | 3 |
Contact Type | Socket |
Assembly Length | 23.3mm |
Wire Size | 20AWG |
Polarization Code | A |
Mating Retention Type | Bayonet Peg |
嵌合調整のタイプ | Keyed |
Mating Retention | With |
Flange | 2 Hole Flange |
Mating Alignment | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Assembly Type | Electrical Connector |
Shell Type | Metal |
Connector System | Wire-to-Wire |
Product Type | Connector |
Shell Size | 7 |
Sealable | Yes |
Connector Style | Receptacle |
Operating Temperature Range | -55 – 175°C |
IP Dust Sealing Level | 6 |
IP Water Sealing Level | 7 |
Fluid Resistance | Immersible |
Where can I find additional details, specifications and documents for a AS007-98SA?
Additional datasheets, footprints and schematics for AS007-98SA are listed on our Part Details page. You can also find images and similar parts to AS007-98SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS007-98SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS007-98SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS007-98SA fall under?
The AS007-98SA is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS007-98SA when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS007-98SA you can contact the distributor directly for product support, shipping queries etc.
Is the AS007-98SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS007-98SA have stock available?
Authorised distributors including Boersig have stock available or on a lead time for AS007-98SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS007-98SA often in real-time on the comparison pages.
What if I can't find stock of AS007-98SA?
You can fill out our help required form which you can use to request a quote for AS007-98SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.