Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shell Material | Aluminum Alloy |
---|---|
Insulation Material | Hard Dielectric/Silicone |
Shell Plating Material | Black Zinc |
Environmental Protection | With |
Environmental Protection Type | Sealed |
Hermetically Sealed | No |
Entry Style | Rear Insertion |
Feedthrough Type | No |
Preloaded | No |
Factory Installed Backshell | No |
Keying | Keyway Polarization B |
Number of Positions | 6 |
Contact Layout Arrangement | 7 – 35 |
Contact Type | Socket |
Contact Quantity (Size 22D) | 6 |
Assembly Length | 23.3mm |
Wire Size | 22AWG |
Mating Retention Type | Bayonet Peg |
Polarization Code | B |
Mating Alignment | With |
Flange | 2 Hole Flange |
Mating Retention | With |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Assembly Type | Electrical Connector |
Sealable | Yes |
Shell Type | Metal |
Shell Size | 7 |
Product Type | Connector |
Connector System | Wire-to-Wire |
Connector Style | Receptacle |
IP Dust Sealing Level | 6 |
Operating Temperature Range | -55 – 175°C |
IP Water Sealing Level | 7 |
Fluid Resistance | Immersible |
Where can I find additional details, specifications and documents for a AS007-35SB?
Additional datasheets, footprints and schematics for AS007-35SB are listed on our Part Details page. You can also find images and similar parts to AS007-35SB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS007-35SB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS007-35SB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS007-35SB fall under?
The AS007-35SB is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS007-35SB when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS007-35SB you can contact the distributor directly for product support, shipping queries etc.
Is the AS007-35SB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS007-35SB have stock available?
There is no stock from authorised distributors for AS007-35SB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS007-35SB often in real-time on the comparison pages.
What if I can't find stock of AS007-35SB?
You can fill out our help required form which you can use to request a quote for AS007-35SB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.