Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Environmental Protection | With |
---|---|
Shell Material | Aluminum Alloy |
Hermetically Sealed | No |
Feedthrough Type | No |
Insulation Material | Hard Dielectric/Silicone |
Shell Plating Material | Black Zinc |
Environmental Protection Type | Sealed |
Entry Style | Rear Insertion |
Number of Positions | 6 |
Factory Installed Backshell | No |
Keying | Keyway Polarization N |
Preloaded | No |
Contact Type | Pin |
Contact Layout Arrangement | 7 – 35 |
Contact Quantity (Size 22D) | 6 |
Wire Size | 22AWG |
Assembly Length | 23.3mm |
Mating Alignment | With |
Flange | 2 Hole Flange |
嵌合調整のタイプ | Keyed |
Polarization Code | N |
Mating Retention | With |
Mating Retention Type | Bayonet Peg |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Type | Metal |
Sealable | Yes |
Assembly Type | Electrical Connector |
Connector System | Wire-to-Wire |
Shell Size | 7 |
Product Type | Connector |
Connector Style | Receptacle |
IP Dust Sealing Level | 6 |
IP Water Sealing Level | 7 |
Operating Temperature Range | -55 – 175°C |
Fluid Resistance | Immersible |
Where can I find additional details, specifications and documents for a AS007-35PN?
Additional datasheets, footprints and schematics for AS007-35PN are listed on our Part Details page. You can also find images and similar parts to AS007-35PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS007-35PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS007-35PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS007-35PN fall under?
The AS007-35PN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS007-35PN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS007-35PN you can contact the distributor directly for product support, shipping queries etc.
Is the AS007-35PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS007-35PN have stock available?
Authorised distributors including Boersig have stock available or on a lead time for AS007-35PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS007-35PN often in real-time on the comparison pages.
What if I can't find stock of AS007-35PN?
You can fill out our help required form which you can use to request a quote for AS007-35PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.