Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Environmental Protection | With |
---|---|
Shell Material | Aluminum Alloy |
Hermetically Sealed | No |
Feedthrough Type | No |
Insulation Material | Hard Dielectric/Silicone |
Shell Plating Material | Black Zinc |
Entry Style | Rear Insertion |
Environmental Protection Type | Sealed |
Number of Positions | 6 |
Keying | Keyway Polarization A |
Factory Installed Backshell | No |
Preloaded | No |
Contact Quantity (Size 22D) | 6 |
Contact Layout Arrangement | 7 – 35 |
Contact Type | Pin |
Wire Size | 22AWG |
Assembly Length | 23.3mm |
Mating Retention | With |
Flange | 2 Hole Flange |
嵌合調整のタイプ | Keyed |
Polarization Code | A |
Mating Alignment | With |
Mating Retention Type | Bayonet Peg |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Product Type | Connector |
Shell Type | Metal |
Shell Size | 7 |
Connector Style | Receptacle |
Assembly Type | Electrical Connector |
Sealable | Yes |
Connector System | Wire-to-Wire |
IP Dust Sealing Level | 6 |
Operating Temperature Range | -55 – 175°C |
IP Water Sealing Level | 7 |
Fluid Resistance | Immersible |
Where can I find additional details, specifications and documents for a AS007-35PA?
Additional datasheets, footprints and schematics for AS007-35PA are listed on our Part Details page. You can also find images and similar parts to AS007-35PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS007-35PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS007-35PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS007-35PA fall under?
The AS007-35PA is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS007-35PA when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS007-35PA you can contact the distributor directly for product support, shipping queries etc.
Is the AS007-35PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS007-35PA have stock available?
There is no stock from authorised distributors for AS007-35PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS007-35PA often in real-time on the comparison pages.
What if I can't find stock of AS007-35PA?
You can fill out our help required form which you can use to request a quote for AS007-35PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.