Options for Price Comparison
Distributor Statistics for ARD00385
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for ARD00385
Details for ARD00385 by Microchip Technology
Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > DSPIC / PIC
MCP3911 PIC18F85K90 ENERGY METER EVAL
ARD00385 image

ARD00385 by Microchip Technology

MCP3911 PIC18F85K90 ENERGY METER EVAL
Features
Anti-tamper monitoring including neutral monitoring, current circuit reversal, magnetic field disturbance and cover opening detection
Calculates active and reactive energy, active, reactive and apparent power, power factor, RMS current, RMS voltage and the line frequency
Calibration can be done in closed loop or open loop
Low-cost capacitive-based power supply design
Microchip Energy Meter Software is used to calibrate and monitor the system
Part Information
ARD00385 image
RoHS Compliant
Specifications
Silicon Manufacturer:
Microchip
No. of Bits:
8bit
Silicon Family Name:
PIC18FxxKxx
Core Architecture:
PIC
Core Sub-Architecture:
PIC18F
Silicon Core Number:
PIC18F85K90 MCP3911
Kit Contents:
1x Energy Meter IC18F85K90 & MCP3911 1x Mini-USB Cable User Guide
Product Range:
-
SVHC:
No SVHC (15-Jan-2018)
Alternate Descriptions
Silicon Manufacturer:Microchip; No. of Bits:8bit; Silicon Family Name:PIC18FxxKxx; Core Architecture:PIC; Core Sub-Architecture:PIC18F; Silicon Core Number:PIC18F85K90, MCP3911; Product Range:- RoHS Compliant: NA Newark Electronics
Reference Design, MCP3911 and PIC18F85K90 Anti-Tamper Meter Avnet America
Dev.kit: Microchip PIC; Family: PIC18 Transfer Multisort Elektronik
Microchip ARD00385, Energy Metering IC Evaluation Board For MCP3911, PIC18F85K90 Allied Electronics & Automation
Reference Design, MCP3911 and PIC18F85K90 Anti-Tamper Meter Avnet Europe
LINEAR ICS - EVALUATION BOARD Richardson RFPD