Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.64
Distributor | Stock | ||
---|---|---|---|
element14
from US$1.64
|
-
|
Buy Now |
Product Range | - |
---|---|
Audio Video Connector A | Mono Receptacle - 6.35mm |
Audio Video Connector B | XLR Plug |
SVHC | No SVHC (07-Jul-2017) |
Convert From Positions | 2Ways |
Convert To Positions | 3Ways |
ADAPTOR, MONO PHONE PLUG TO XLR PLUG | element14 |
Where can I find additional details, specifications and documents for a AR70651?
Additional datasheets, footprints and schematics for AR70651 are listed on our Part Details page. You can also find images and similar parts to AR70651 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AR70651 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AR70651 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AR70651 fall under?
The AR70651 is listed under Cable Leads & Connectors > Adaptors > Audio Video Adaptors.
Can I view similar or alternative parts?
You can view similar parts to AR70651 when available in the Audio Video Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AR70651 you can contact the distributor directly for product support, shipping queries etc.
Is the AR70651 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AR70651 have stock available?
Authorised distributors including element14 have stock available or on a lead time for AR70651.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AR70651 often in real-time on the comparison pages.
What if I can't find stock of AR70651?
You can fill out our help required form which you can use to request a quote for AR70651 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.