Status: | Unknown |
---|---|
Series: | AR3PJ Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.6V |
Reverse Recovery Time trr Max | 140ns |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 175°C |
Diode Case Style | TO-277A |
No. of Pins | 3Pins, 3 Pin |
Product Range | AR3PJ Series |
Automotive Qualification Standard | AEC-Q101 |
Diode Type | Standard Recovery |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
DIODE, AVALANCHE, 3A, 600V, SMPC | Farnell |
Where can I find additional details, specifications and documents for a AR3PJHM3/86A?
Additional datasheets, footprints and schematics for AR3PJHM3/86A are listed on our Part Details page. You can also find images and similar parts to AR3PJHM3/86A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AR3PJHM3/86A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AR3PJHM3/86A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AR3PJHM3/86A fall under?
The AR3PJHM3/86A is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to AR3PJHM3/86A when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AR3PJHM3/86A you can contact the distributor directly for product support, shipping queries etc.
Is the AR3PJHM3/86A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AR3PJHM3/86A have stock available?
Authorised distributors including Farnell have stock available or on a lead time for AR3PJHM3/86A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AR3PJHM3/86A often in real-time on the comparison pages.
What if I can't find stock of AR3PJHM3/86A?
You can fill out our help required form which you can use to request a quote for AR3PJHM3/86A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.