Status: | Unknown |
---|---|
Series: | AR3PD Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.6V |
Reverse Recovery Time trr Max | 140ns |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 175°C |
Diode Case Style | TO-277A |
No. of Pins | 3Pins |
Product Range | AR3PD Series |
Automotive Qualification Standard | - |
Diode Type | Standard Recovery |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
3A,200V,fast Recovery, Avalanche Sm |Vishay AR3PD-M3/87A | Newark Electronics |
Diode Switching 200V 3A 3-Pin SMPC T/R | Avnet America |
3.0A 200V FS TO277A | TTI Europe |
Where can I find additional details, specifications and documents for a AR3PD-M3/87A?
Additional datasheets, footprints and schematics for AR3PD-M3/87A are listed on our Part Details page. You can also find images and similar parts to AR3PD-M3/87A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AR3PD-M3/87A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AR3PD-M3/87A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AR3PD-M3/87A fall under?
The AR3PD-M3/87A is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to AR3PD-M3/87A when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AR3PD-M3/87A you can contact the distributor directly for product support, shipping queries etc.
Is the AR3PD-M3/87A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AR3PD-M3/87A have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe and EBV Elektronik have stock available or on a lead time for AR3PD-M3/87A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AR3PD-M3/87A often in real-time on the comparison pages.
What if I can't find stock of AR3PD-M3/87A?
You can fill out our help required form which you can use to request a quote for AR3PD-M3/87A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.