Status: | Unknown |
---|---|
Series: | SkyCap AR Series |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
387
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
434
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
-
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
element14
from US$0.17
|
-
|
Buy Now | |
Farnell
from US$0.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 50V |
Product Range | SkyCap AR Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X8R |
Lead Spacing | 5.08mm |
Capacitor radial MCLC AR21 100nF 50V | RS |
Ceramic Capacitor, Multilayer, Ceramic, 50V, 10% +Tol, 10% -Tol, X8R, 15% Tc, 0.1Uf, Through Hole Mount, 2012 Rohs Compliant: Yes |Kyocera Avx AR215F104K4R | Newark Electronics |
AR Series 5.08 x 5.08 mm 100 nF 50V â–’10% Tolerance x 8R Radial Ceramic Capacitor | Future Electronics |
Capacitor | RS Americas |
CERAMIC CAPACITOR 0.1UF, 50V, X8R, 10%, RADIAL | element14 |
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, � 10%, X8R, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a AR215F104K4R?
Additional datasheets, footprints and schematics for AR215F104K4R are listed on our Part Details page. You can also find images and similar parts to AR215F104K4R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AR215F104K4R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AR215F104K4R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AR215F104K4R fall under?
The AR215F104K4R is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to AR215F104K4R when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AR215F104K4R you can contact the distributor directly for product support, shipping queries etc.
Is the AR215F104K4R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AR215F104K4R have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for AR215F104K4R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AR215F104K4R often in real-time on the comparison pages.
What if I can't find stock of AR215F104K4R?
You can fill out our help required form which you can use to request a quote for AR215F104K4R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.