Status: | Unknown |
---|---|
Series: | SkyCap AR Series |
RoHS: | Unknown |
Capacitance | 220pF |
---|---|
Voltage Rating | 200V |
Product Range | SkyCap AR Series |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 5% |
Capacitor Application | Automotive Qualified |
External Depth | 3.175mm |
External Length / Height | 5.08mm |
External Width | 5.08mm |
Height | 5.08mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +150°C |
Response Time | 3.175ms |
Temperature Coefficient | 0ppm/°C ± 30ppm/°C |
Capacitor radial MCLC AR21 220pF 200V | RS |
Skycaps/Bulk Rohs Compliant: Yes |Kyocera Avx AR212A221J4R | Newark Electronics |
AR Series 220 pF 200 V ▒5 % Tol. NP0 LS=5.08 mm Radial Leaded Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 220 pF, 200 V, ± 5%, C0G (NP0), Radial Leaded | Avnet America |
AR 220pF Ceramic Multilayer Cap,200V dc,+125C, C0G Dielectric,+/-5%,Through Hole | AVX AR212A221J4R | RS Americas |
CAP, 220PF, 200V, 5%, C0G/NP0 | Farnell |
Multilayer Ceramic Capacitor, 220 pF, 200 V, � 5%, C0G (NP0), Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a AR212A221J4R*?
Additional datasheets, footprints and schematics for AR212A221J4R* are listed on our Part Details page. You can also find images and similar parts to AR212A221J4R* on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AR212A221J4R* on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AR212A221J4R* price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AR212A221J4R* fall under?
The AR212A221J4R* is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to AR212A221J4R* when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AR212A221J4R* you can contact the distributor directly for product support, shipping queries etc.
Is the AR212A221J4R* RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AR212A221J4R* have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for AR212A221J4R*.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AR212A221J4R* often in real-time on the comparison pages.
What if I can't find stock of AR212A221J4R*?
You can fill out our help required form which you can use to request a quote for AR212A221J4R* from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.