Status: | Unknown |
---|---|
Series: | SkyCap AR Series |
RoHS: | Unknown |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 100V |
Product Range | SkyCap AR Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
No. of Pins | 2Pins |
Capacitor, Ceramic, Cap .1uF, Tol 10%, Radial, 100V | AVX AR211C104K4R | RS Americas |
Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, Radial | Newark Electronics |
CERAMIC CAPACITOR 0.1UF, 100V, X7R, 10%, RADIAL | element14 |
AR Series 5.08 x 5.08 mm 100nF 100V ▒10% Tolerance X7R Radial Ceramic Capacitor | Future Electronics |
Cap Ceramic 0.1uF 100V X7R 10% Radial 5.08mm 125°C Bulk | Avnet America |
Where can I find additional details, specifications and documents for a AR211C104K4R?
Additional datasheets, footprints and schematics for AR211C104K4R are listed on our Part Details page. You can also find images and similar parts to AR211C104K4R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AR211C104K4R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AR211C104K4R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AR211C104K4R fall under?
The AR211C104K4R is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to AR211C104K4R when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AR211C104K4R you can contact the distributor directly for product support, shipping queries etc.
Is the AR211C104K4R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AR211C104K4R have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for AR211C104K4R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AR211C104K4R often in real-time on the comparison pages.
What if I can't find stock of AR211C104K4R?
You can fill out our help required form which you can use to request a quote for AR211C104K4R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.