Status: | Unknown |
---|---|
Series: | AR1PM Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.6V |
Reverse Recovery Time trr Max | 120ns |
Forward Surge Current Ifsm Max | 25A |
Operating Temperature Max | 175°C |
Diode Case Style | DO-220AA |
No. of Pins | 2Pins, 2 Pin |
Product Range | AR1PM Series |
Automotive Qualification Standard | AEC-Q101 |
Diode Type | Standard Recovery |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
1A,1000V,avalanche,recovery,smp Rectifi |Vishay AR1PMHM3/84A | Newark Electronics |
Diode Switching 1KV 1A 2-Pin DO-220AA T/R | Avnet America |
AR1PMHM3/84A, SMT Switching Diode, 1000V 1A, 120ns, 2-Pin DO-220AA | Siliconix / Vishay AR1PMHM3/84A | RS Americas |
1.0A 1KV FS DO220AA | TTI Europe |
DIODE, AVALANCHE, 1A, 1000V, SMP | Farnell |
Where can I find additional details, specifications and documents for a AR1PMHM3/84A?
Additional datasheets, footprints and schematics for AR1PMHM3/84A are listed on our Part Details page. You can also find images and similar parts to AR1PMHM3/84A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AR1PMHM3/84A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AR1PMHM3/84A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AR1PMHM3/84A fall under?
The AR1PMHM3/84A is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to AR1PMHM3/84A when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AR1PMHM3/84A you can contact the distributor directly for product support, shipping queries etc.
Is the AR1PMHM3/84A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AR1PMHM3/84A have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and Farnell have stock available or on a lead time for AR1PMHM3/84A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AR1PMHM3/84A often in real-time on the comparison pages.
What if I can't find stock of AR1PMHM3/84A?
You can fill out our help required form which you can use to request a quote for AR1PMHM3/84A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.