AR155C104K4R

Electronic & Electrical Components

> Capacitors

> Ceramic Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for AR155C104K4R
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for AR155C104K4R
Series Information for AR155C104K4R - AVX Corporation

Description

CERAMIC CAPACITOR 0.1UF 50V X7R 10% RADIAL
AVX AR Series Conformally Coated Radial Leaded MLC Temperature Coefficients: C0G (NP0), X7R, X8R 3000, 2000, 1000, 200, 100, 50 Volts Case Material: Epoxy Lead Material: RoHS Compliant, 100% Tin Qualified: to AEC-Q200, PPAP Available Temperature Range: up to 150ºC

Specifications

Capacitance:
0.1µF
Voltage Rating:
50V
Product Range:
SkyCap AR Series
Capacitance Tolerance:
± 10%
Capacitor Terminals:
Radial Leaded
Dielectric Characteristic:
X7R
Lead Spacing:
2.54mm

Alternate Descriptions

Avnet America

Cap Ceramic 0.1uF 50V X7R 10% Radial 2.54mm 125°C Bulk

Avnet America product

Allied Electronics, Inc

Capacitor;Ceramic;Cap .1uF;Tol 10%;Radial;Vol-Rtg 50V

Future Electronics

AR Series 3.81 x 3.81 mm 100 nF 50 V ▒10% Tolerance X7R Radial Ceramic Capacitor