Status: | Unknown |
---|---|
Series: | SkyCap AR Series |
RoHS: | Unknown |
Prices starting from US$0.10
Capacitance | 0.01µF |
---|---|
Voltage Rating | 100V |
Product Range | SkyCap AR Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Packaging | Each |
AR Series 3.81 x 3.81 mm 10 nF 100 V â–’10% Tolerance X7R Radial Ceramic Capacitor | Future Electronics |
Ceramic Capacitor 0.01Uf, 100V, X7R, 10%, Radial | Newark Electronics |
Multilayer Ceramic Capacitor, 0.01 uF, 100 V, ± 10%, X7R, Radial Leaded | Avnet America |
Capacitor, Ceramic, Cap 0.01 uF, Tol 10%, Radial, 100V | AVX AR151C103K4R | RS Americas |
CERAMIC CAPACITOR 0.01UF, 100V, X7R, 10%, RADIAL | element14 |
Multilayer Ceramic Capacitor, 0.01 uF, 100 V, � 10%, X7R, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a AR151C103K4R?
Additional datasheets, footprints and schematics for AR151C103K4R are listed on our Part Details page. You can also find images and similar parts to AR151C103K4R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AR151C103K4R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AR151C103K4R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AR151C103K4R fall under?
The AR151C103K4R is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to AR151C103K4R when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AR151C103K4R you can contact the distributor directly for product support, shipping queries etc.
Is the AR151C103K4R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AR151C103K4R have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for AR151C103K4R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AR151C103K4R often in real-time on the comparison pages.
What if I can't find stock of AR151C103K4R?
You can fill out our help required form which you can use to request a quote for AR151C103K4R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.