Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Support Type | Lock-In Support With Adhesive Base |
---|---|
PCB Support Material | Nylon 6.6 (Polyamide 6.6) |
Height | 12.7mm |
External Width | 17.78mm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Pcb Mounting, Round, Nylon, 17.8Mm X 12.7Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a APCS-8?
Additional datasheets, footprints and schematics for APCS-8 are listed on our Part Details page. You can also find images and similar parts to APCS-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APCS-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APCS-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APCS-8 fall under?
The APCS-8 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > PCB Supports & Spacers.
Can I view similar or alternative parts?
You can view similar parts to APCS-8 when available in the PCB Supports & Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APCS-8 you can contact the distributor directly for product support, shipping queries etc.
Is the APCS-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APCS-8 have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for APCS-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APCS-8 often in real-time on the comparison pages.
What if I can't find stock of APCS-8?
You can fill out our help required form which you can use to request a quote for APCS-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.