APCS-3 Prototyping & Accessories by Multicomp

PCB SPACER SUPPORT 4.8MM NYLON 6.6

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.08

Distributor Stock
Logo for Farnell
Farnell
from US$32.62
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.08
28
in stock
Buy Now
Logo for element14
element14
from US$30.39
28
in stock
Buy Now

Specifications

PCB Support Type Lock-In Support With Adhesive Base
PCB Support Material Nylon 6.6 (Polyamide 6.6)
Height 4.8mm
External Width 17.78mm
Product Range -
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

Pcb Mounting, Round, Nylon, 17.8Mm X 4.8Mm | Newark Electronics
PCB SPACER SUPPORT, 4.8MM, NYLON 6.6 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a APCS-3?

Additional datasheets, footprints and schematics for APCS-3 are listed on our Part Details page. You can also find images and similar parts to APCS-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for APCS-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APCS-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does APCS-3 fall under?

The APCS-3 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > PCB Supports & Spacers.

Can I view similar or alternative parts?

You can view similar parts to APCS-3 when available in the PCB Supports & Spacers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the APCS-3 you can contact the distributor directly for product support, shipping queries etc.

Is the APCS-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for APCS-3 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for APCS-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for APCS-3 often in real-time on the comparison pages.

What if I can't find stock of APCS-3?

You can fill out our help required form which you can use to request a quote for APCS-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay