Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Current Rating | 1A |
No. of Poles | 1 Pole |
Voltage Rating V DC | - |
Voltage Rating VAC | 250VAC |
Circuit Breaker Mounting | PCB Through Hole |
SVHC | No SVHC (07-Jul-2017) |
Breaking Capacity Current AC | 20A |
External Depth | 6mm |
External Length / Height | 22mm |
External Width | 12.6mm |
Fixing Centres LxW | 7.5mm x 2.3mm |
Fuse Current | 1A |
Internal Resistance | 150mohm |
Overload Capability | < |
Pin Diameter | 1mm |
Trip Time | 30s |
Compact Circuit Breaker Auto-Reset 1A | Newark Electronics |
Where can I find additional details, specifications and documents for a AN-101(FC67200)?
Additional datasheets, footprints and schematics for AN-101(FC67200) are listed on our Part Details page. You can also find images and similar parts to AN-101(FC67200) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AN-101(FC67200) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AN-101(FC67200) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AN-101(FC67200) fall under?
The AN-101(FC67200) is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AN-101(FC67200) when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AN-101(FC67200) you can contact the distributor directly for product support, shipping queries etc.
Is the AN-101(FC67200) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AN-101(FC67200) have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for AN-101(FC67200).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AN-101(FC67200) often in real-time on the comparison pages.
What if I can't find stock of AN-101(FC67200)?
You can fill out our help required form which you can use to request a quote for AN-101(FC67200) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.