Status: | Production |
---|---|
Series: | AMP04 |
RoHS: | Compliant |
Prices starting from US$10.00
Single Supply Operation |
Low Supply Current: 700 µA Max |
Wide Gain Range: 1 to 1000 |
Low Offset Voltage: 150 µV Max |
Zero-In/Zero-Out |
Single-Resistor Gain Set |
8-Lead Mini-DIP and SO Packages |
PRECISION INSTRUMENT AMP | Analog Devices |
Instrumentation Amp, 700Khz, 105Db | Newark Electronics |
INSTRUMENTATION AMP, 700KHZ, 105DB | element14 |
Instr-Amp G:1-1000 >90dB SO8 | Schukat Electronic |
Where can I find additional details, specifications and documents for a AMP04ESZ?
Additional datasheets, footprints and schematics for AMP04ESZ are listed on our Part Details page. You can also find images and similar parts to AMP04ESZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AMP04ESZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMP04ESZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AMP04ESZ fall under?
The AMP04ESZ is listed under Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AMP04ESZ when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AMP04ESZ you can contact the distributor directly for product support, shipping queries etc.
Is the AMP04ESZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AMP04ESZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Schukat Electronic have stock available or on a lead time for AMP04ESZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AMP04ESZ often in real-time on the comparison pages.
What if I can't find stock of AMP04ESZ?
You can fill out our help required form which you can use to request a quote for AMP04ESZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.