Status: | Production |
---|---|
Series: | AMP04 |
RoHS: | Compliant |
Prices starting from US$18.47
Single Supply Operation |
Low Supply Current: 700 µA Max |
Wide Gain Range: 1 to 1000 |
Low Offset Voltage: 150 µV Max |
Zero-In/Zero-Out |
Single-Resistor Gain Set |
8-Lead Mini-DIP and SO Packages |
PRECISION INSTRUMENT AMP | Analog Devices |
Instrumentation Amp, 700Khz, 105Db, Dip | Newark Electronics |
INSTRUMENTATION AMP, 700KHZ, 105DB, DIP | element14 |
Instrumentation Amplifier Single 15V/30V | RS |
Instr-Amp G:1-1000 >90dB DIP8 | Schukat Electronic |
Where can I find additional details, specifications and documents for a AMP04EPZ?
Additional datasheets, footprints and schematics for AMP04EPZ are listed on our Part Details page. You can also find images and similar parts to AMP04EPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AMP04EPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMP04EPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AMP04EPZ fall under?
The AMP04EPZ is listed under Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AMP04EPZ when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AMP04EPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AMP04EPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AMP04EPZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for AMP04EPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AMP04EPZ often in real-time on the comparison pages.
What if I can't find stock of AMP04EPZ?
You can fill out our help required form which you can use to request a quote for AMP04EPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.