Status: | Production |
---|---|
Series: | AMP03 |
RoHS: | Compliant |
Prices starting from US$19.61
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$19.61
|
6
in stock
|
Buy Now |
High CMRR: 100 dB Typ |
Low Nonlinearity: 0.001% Max |
Low Distortion: 0.001% Typ |
Wide Bandwidth: 3 MHz Typ |
Fast Slew Rate: 9.5 V/µs Typ |
Fast Settling (0.01%): 1µs Typ |
Low Cost |
UNITY-GAIN DIFF AMP IC | Analog Devices |
Where can I find additional details, specifications and documents for a AMP03BJZ?
Additional datasheets, footprints and schematics for AMP03BJZ are listed on our Part Details page. You can also find images and similar parts to AMP03BJZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AMP03BJZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMP03BJZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AMP03BJZ fall under?
The AMP03BJZ is listed under Difference Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AMP03BJZ when available in the Difference Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AMP03BJZ you can contact the distributor directly for product support, shipping queries etc.
Is the AMP03BJZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AMP03BJZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for AMP03BJZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AMP03BJZ often in real-time on the comparison pages.
What if I can't find stock of AMP03BJZ?
You can fill out our help required form which you can use to request a quote for AMP03BJZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.