AMP01GSZ Instrumentation Amplifiers by Analog Devices

Status: Production
Series: AMP01
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AMP011 is a monolithic instrumentation amplifierdesigned for high-precision data acquisition and instrumentation

Where to Buy

Prices starting from US$16.76

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$25.88
49
in stock
Buy Now
Logo for element14
element14
from US$26.11
49
in stock
Buy Now
Logo for Farnell
Farnell
from US$24.28
49
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$16.76
35
in stock
Buy Now

Features

Low offset voltage: 50 μV maximum
Very low offset voltage drift: 0.3 μV/°C maximum
Low noise: 0.12 μV p-p (0.1 Hz to 10 Hz)
Excellent output drive: ±10 V at ±50 mA
Capacitive load stability: up to 1 μF
Gain range: 0.1 to 10,000
Excellent linearity: 16-bit at G = 1000
High CMR: 125 dB minimum (G = 1000)
Low bias current: 4 nA maximum
Can be configured as a precision op amp
Output-stage thermal shutdown
Available in die form

Alternative Descriptions

Instrumentation Amp, 570Khz, Wsoic | Newark Electronics
INSTRUMENTATION AMP, 570KHZ, WSOIC | element14
SOL-20 MARKED AS "AMP01G" | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AMP01GSZ?

Additional datasheets, footprints and schematics for AMP01GSZ are listed on our Part Details page. You can also find images and similar parts to AMP01GSZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AMP01GSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMP01GSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AMP01GSZ fall under?

The AMP01GSZ is listed under Instrumentation Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to AMP01GSZ when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AMP01GSZ you can contact the distributor directly for product support, shipping queries etc.

Is the AMP01GSZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AMP01GSZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for AMP01GSZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AMP01GSZ often in real-time on the comparison pages.

What if I can't find stock of AMP01GSZ?

You can fill out our help required form which you can use to request a quote for AMP01GSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay