Status: | Production |
---|---|
Series: | AMP01 |
RoHS: | Not Compliant |
Prices starting from US$32.68
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$32.68
|
231
in stock
|
Buy Now |
Low offset voltage: 50 μV maximum |
Very low offset voltage drift: 0.3 μV/°C maximum |
Low noise: 0.12 μV p-p (0.1 Hz to 10 Hz) |
Excellent output drive: ±10 V at ±50 mA |
Capacitive load stability: up to 1 μF |
Gain range: 0.1 to 10,000 |
Excellent linearity: 16-bit at G = 1000 |
High CMR: 125 dB minimum (G = 1000) |
Low bias current: 4 nA maximum |
Can be configured as a precision op amp |
Output-stage thermal shutdown |
Available in die form |
LOW-NOISE PRECISION INST | Analog Devices |
Where can I find additional details, specifications and documents for a AMP01FX?
Additional datasheets, footprints and schematics for AMP01FX are listed on our Part Details page. You can also find images and similar parts to AMP01FX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AMP01FX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMP01FX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AMP01FX fall under?
The AMP01FX is listed under Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AMP01FX when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AMP01FX you can contact the distributor directly for product support, shipping queries etc.
Is the AMP01FX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AMP01FX have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for AMP01FX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AMP01FX often in real-time on the comparison pages.
What if I can't find stock of AMP01FX?
You can fill out our help required form which you can use to request a quote for AMP01FX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.