Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
IC Interface Type | CAN |
---|---|
No. of TX Buffers | 1 |
No. of RX Buffers | 1 |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Interface Case Style | SOIC |
No. of Pins | 8 |
No. of Filters | - |
No. of Masks | - |
Where can I find additional details, specifications and documents for a AMIS30660CANH2G?
Additional datasheets, footprints and schematics for AMIS30660CANH2G are listed on our Part Details page. You can also find images and similar parts to AMIS30660CANH2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AMIS30660CANH2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMIS30660CANH2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AMIS30660CANH2G fall under?
The AMIS30660CANH2G is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to AMIS30660CANH2G when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AMIS30660CANH2G you can contact the distributor directly for product support, shipping queries etc.
Is the AMIS30660CANH2G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AMIS30660CANH2G have stock available?
There is no stock from authorised distributors for AMIS30660CANH2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AMIS30660CANH2G often in real-time on the comparison pages.
What if I can't find stock of AMIS30660CANH2G?
You can fill out our help required form which you can use to request a quote for AMIS30660CANH2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.