Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Motor Type | Stepper |
---|---|
No. of Outputs | 2Outputs |
Output Current | 800mA |
Output Voltage | - |
Driver Case Style | WSOIC |
No. of Pins | 20Pins |
Supply Voltage Min | 6.5V |
Supply Voltage Max | 29V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 165°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
MOTOR DRIV, STEPPER, 0.8A, WSOIC-20 | Farnell |
Microstepping Motor Driver And Controller With I2C Bus And Stall Detection/Tube |Onsemi AMIS30624C6244G | Newark Electronics |
Where can I find additional details, specifications and documents for a AMIS30624C6244G?
Additional datasheets, footprints and schematics for AMIS30624C6244G are listed on our Part Details page. You can also find images and similar parts to AMIS30624C6244G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AMIS30624C6244G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMIS30624C6244G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AMIS30624C6244G fall under?
The AMIS30624C6244G is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to AMIS30624C6244G when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AMIS30624C6244G you can contact the distributor directly for product support, shipping queries etc.
Is the AMIS30624C6244G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AMIS30624C6244G have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for AMIS30624C6244G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AMIS30624C6244G often in real-time on the comparison pages.
What if I can't find stock of AMIS30624C6244G?
You can fill out our help required form which you can use to request a quote for AMIS30624C6244G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.