Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Motor Type | Stepper |
---|---|
No. of Outputs | 2Outputs |
Output Current | 800mA |
Output Voltage | 40V |
Driver Case Style | SOIC |
No. of Pins | 20Pins |
Supply Voltage Min | 6.5V |
Supply Voltage Max | 29V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 165°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
MOTOR DRIVER, STEPPER, SOIC-20 | Farnell |
Stepper Motor Driver And Controller With I2C Bus, Microstepping Features And Stall Detection/Tube |Onsemi AMIS30622C6227G | Newark Electronics |
Where can I find additional details, specifications and documents for a AMIS30622C6227G?
Additional datasheets, footprints and schematics for AMIS30622C6227G are listed on our Part Details page. You can also find images and similar parts to AMIS30622C6227G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AMIS30622C6227G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMIS30622C6227G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AMIS30622C6227G fall under?
The AMIS30622C6227G is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to AMIS30622C6227G when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AMIS30622C6227G you can contact the distributor directly for product support, shipping queries etc.
Is the AMIS30622C6227G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AMIS30622C6227G have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for AMIS30622C6227G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AMIS30622C6227G often in real-time on the comparison pages.
What if I can't find stock of AMIS30622C6227G?
You can fill out our help required form which you can use to request a quote for AMIS30622C6227G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.