Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.23
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$2.23
|
53,308
in stock
|
Buy Now |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 3°C |
Sensing Temperature Min | -40°C |
Sensing Temperature Max | +125°C |
Sensor Case Style | TSSOP |
No. of Pins | 24Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 80 |
Resolution (Bits) | 10bit |
Supply Current | 500µA |
Supply Voltage Range | 3V to 5.5V |
Temperature Sensing Range | -40°C to +125°C |
Low power local temp sensor with fan speed and power supply voltage monitor | Texas Instruments |
Where can I find additional details, specifications and documents for a AMC80AIPWR?
Additional datasheets, footprints and schematics for AMC80AIPWR are listed on our Part Details page. You can also find images and similar parts to AMC80AIPWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AMC80AIPWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMC80AIPWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AMC80AIPWR fall under?
The AMC80AIPWR is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to AMC80AIPWR when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AMC80AIPWR you can contact the distributor directly for product support, shipping queries etc.
Is the AMC80AIPWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AMC80AIPWR have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for AMC80AIPWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AMC80AIPWR often in real-time on the comparison pages.
What if I can't find stock of AMC80AIPWR?
You can fill out our help required form which you can use to request a quote for AMC80AIPWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.