Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | AMC7812 |
No. of Bits | 12bit |
Sample Rate | 500kSPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC DAC |
Kit Contents | Eval Board AMC7812 USB Based Motherboard USB-MODEVM Interface Board Evaluation Software |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 12-Bit DACs with Programmable Outputs DAC Shutdown to User-Defined Level 500KSPS 8 GPIO |
AMC7812 Integrated Multichannel ADC and DAC for Analog Monitoring and Control Evaluation Module | Texas Instruments |
EVALUATION BOARD, ADC & DAC | element14 |
Where can I find additional details, specifications and documents for a AMC7812EVM-PDK?
Additional datasheets, footprints and schematics for AMC7812EVM-PDK are listed on our Part Details page. You can also find images and similar parts to AMC7812EVM-PDK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AMC7812EVM-PDK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMC7812EVM-PDK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AMC7812EVM-PDK fall under?
The AMC7812EVM-PDK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to AMC7812EVM-PDK when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AMC7812EVM-PDK you can contact the distributor directly for product support, shipping queries etc.
Is the AMC7812EVM-PDK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AMC7812EVM-PDK have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for AMC7812EVM-PDK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AMC7812EVM-PDK often in real-time on the comparison pages.
What if I can't find stock of AMC7812EVM-PDK?
You can fill out our help required form which you can use to request a quote for AMC7812EVM-PDK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.