Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Kit Application Type | Sensing - Temperature |
---|---|
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | AMC6821 |
Application Sub Type | Temperature Monitor & PWM Fan Controller |
Kit Contents | Eval Board AMC6821 USB-MODEVM Interface Board Software |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Power Connection for the USB-MODEVM is the USB Cable LED that Lights When the Supply is Active |
Where can I find additional details, specifications and documents for a AMC6821EVM-PDK?
Additional datasheets, footprints and schematics for AMC6821EVM-PDK are listed on our Part Details page. You can also find images and similar parts to AMC6821EVM-PDK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AMC6821EVM-PDK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMC6821EVM-PDK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AMC6821EVM-PDK fall under?
The AMC6821EVM-PDK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to AMC6821EVM-PDK when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AMC6821EVM-PDK you can contact the distributor directly for product support, shipping queries etc.
Is the AMC6821EVM-PDK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AMC6821EVM-PDK have stock available?
There is no stock from authorised distributors for AMC6821EVM-PDK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AMC6821EVM-PDK often in real-time on the comparison pages.
What if I can't find stock of AMC6821EVM-PDK?
You can fill out our help required form which you can use to request a quote for AMC6821EVM-PDK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.