Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | AMC1306 |
No. of Bits | 1bit |
Sample Rate | 21MSPS |
Kit Application Type | Data Converter |
Application Sub Type | Isolated Delta-Sigma Modulator |
Kit Contents | Eval Board AMC1306 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
AMC1306 small reinforced isolated modulator evaluation module | Texas Instruments |
Eval Brd, Isolated Delta-Sigma Modulator Rohs Compliant: Yes |TEXAS INSTRUMENTS AMC1306EVM | Newark Electronics |
Where can I find additional details, specifications and documents for a AMC1306EVM?
Additional datasheets, footprints and schematics for AMC1306EVM are listed on our Part Details page. You can also find images and similar parts to AMC1306EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AMC1306EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMC1306EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AMC1306EVM fall under?
The AMC1306EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to AMC1306EVM when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AMC1306EVM you can contact the distributor directly for product support, shipping queries etc.
Is the AMC1306EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AMC1306EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for AMC1306EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AMC1306EVM often in real-time on the comparison pages.
What if I can't find stock of AMC1306EVM?
You can fill out our help required form which you can use to request a quote for AMC1306EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.