Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | AMC1305M25 |
No. of Bits | 16bit |
Sample Rate | 78kSPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Eval Board AMC1305M25 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Isolated Delta-Sigma Modulator 2Pos Screw Connector for access of I/O's Isolated Power Supply |
AMC1305M25 evaluation module for reinforced isolated modulator with ±250-mV input | Texas Instruments |
Where can I find additional details, specifications and documents for a AMC1305M25EVM?
Additional datasheets, footprints and schematics for AMC1305M25EVM are listed on our Part Details page. You can also find images and similar parts to AMC1305M25EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AMC1305M25EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMC1305M25EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AMC1305M25EVM fall under?
The AMC1305M25EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to AMC1305M25EVM when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AMC1305M25EVM you can contact the distributor directly for product support, shipping queries etc.
Is the AMC1305M25EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AMC1305M25EVM have stock available?
Authorised distributors including Texas Instruments and Farnell have stock available or on a lead time for AMC1305M25EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AMC1305M25EVM often in real-time on the comparison pages.
What if I can't find stock of AMC1305M25EVM?
You can fill out our help required form which you can use to request a quote for AMC1305M25EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.