AMC1305M05DW Data & Signal Conversion by Texas Instruments

ADC 16BIT 20MSPS SERIAL SOIC-16

Status: Unknown
Series: Single 16-Bit Sigma-Delta ADCs
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AMC1305 device is a precision, delta-sigma (ΔΣ) modulator with the output separated from the input circuitry by a capacitive double isolation barrier that is highly resistant to magnetic interference. This barrier is certified to provide reinforced isolation of up to 7000 VPEAK according to the DIN V VDE V 0884-10, UL1577, and CSA standards. Used in conjunction with isolated power supplies, the device prevents noise currents on a high common-mode voltage line from entering the local system ground and interfering with or damaging low voltage circuitry. The AMC1305 is optimized for direct connection to shunt resistors or other low voltage level signal sources and supports excellent dc and ac performance. Shunt resistors are typically used to sense currents in motor drives, green energy generation systems, or other industrial applications. By using an appropriate digital filter (that is, as integrated on the TMS320F2837x) to decimate the bit stream, the device can achieve 16 bits of resolution with a dynamic range of 85 dB (13.8 ENOB) at a data rate of 78 kSPS. On the high-side, the modulator is supplied with a nominal voltage of 5 V (AVDD), whereas the isolated digital interface operates from a 3.3-V or 5-V power supply (DVDD). The AMC1305 is available in a wide-body SOIC-16 (DW) package and is specified from –40°C to +125°C.

Where to Buy

Prices starting from US$4.07

Distributor Stock
Logo for Farnell
Farnell
from US$9.57
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$4.07
21,599
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.18
-
Buy Now
Logo for element14
element14
from US$9.66
-
Buy Now

Specifications

Resolution (Bits) 16bit
Sampling Rate 20MSPS
Input Channel Type Differential
Data Interface Serial
Supply Voltage Type Single
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
ADC / DAC Case Style SOIC
No. of Pins 16Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range Single 16-Bit Sigma-Delta ADCs
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

± | Texas Instruments
Adc, 16Bit, 20Msps, Serial, Soic-16 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AMC1305M05DW?

Additional datasheets, footprints and schematics for AMC1305M05DW are listed on our Part Details page. You can also find images and similar parts to AMC1305M05DW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AMC1305M05DW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMC1305M05DW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AMC1305M05DW fall under?

The AMC1305M05DW is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.

Can I view similar or alternative parts?

You can view similar parts to AMC1305M05DW when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AMC1305M05DW you can contact the distributor directly for product support, shipping queries etc.

Is the AMC1305M05DW RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AMC1305M05DW have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for AMC1305M05DW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AMC1305M05DW often in real-time on the comparison pages.

What if I can't find stock of AMC1305M05DW?

You can fill out our help required form which you can use to request a quote for AMC1305M05DW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay