Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | AMC1204 |
No. of Bits | 16bit |
Sample Rate | 78kSPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Board User Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Evaluation Module for the AMC1204 Single Channel & Modulator Screw Terminals for Analogue Inputs |
AMC1204 evaluation module for 1-bit, 20-MHz, second-order, isolated delta-sigma modulator | Texas Instruments |
Delta-Sigma, Evaluation Board | Newark Electronics |
Where can I find additional details, specifications and documents for a AMC1204EVM?
Additional datasheets, footprints and schematics for AMC1204EVM are listed on our Part Details page. You can also find images and similar parts to AMC1204EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AMC1204EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMC1204EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AMC1204EVM fall under?
The AMC1204EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to AMC1204EVM when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AMC1204EVM you can contact the distributor directly for product support, shipping queries etc.
Is the AMC1204EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AMC1204EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for AMC1204EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AMC1204EVM often in real-time on the comparison pages.
What if I can't find stock of AMC1204EVM?
You can fill out our help required form which you can use to request a quote for AMC1204EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.