Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.75
No. of Amplifiers | 1 Amplifier |
---|---|
Input Offset Voltage | 200µV |
Isolation Voltage | 4kV |
Supply Voltage Range | 2.7V to 5.5V |
Amplifier Case Style | SOP |
No. of Pins | 8Pins |
Bandwidth | 100kHz |
Gain Non-Linearity Max | 0.075% |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
± | Texas Instruments |
Isolation Amp, 100Khz, 250Uv, Sop-8 | Newark Electronics |
ISOLATION AMP, 100KHZ, 250UV, SOP-8 | element14 |
Differential Isolation Amplifier SOP8 | RS |
Isolation Amplifier 1 Circuit Differential | Micros |
Where can I find additional details, specifications and documents for a AMC1200SDUBR?
Additional datasheets, footprints and schematics for AMC1200SDUBR are listed on our Part Details page. You can also find images and similar parts to AMC1200SDUBR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AMC1200SDUBR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMC1200SDUBR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AMC1200SDUBR fall under?
The AMC1200SDUBR is listed under Semiconductors - ICs > Amplifiers & Comparators > Isolation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AMC1200SDUBR when available in the Isolation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AMC1200SDUBR you can contact the distributor directly for product support, shipping queries etc.
Is the AMC1200SDUBR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AMC1200SDUBR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for AMC1200SDUBR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AMC1200SDUBR often in real-time on the comparison pages.
What if I can't find stock of AMC1200SDUBR?
You can fill out our help required form which you can use to request a quote for AMC1200SDUBR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.