Options for Price Comparison
Distributor Statistics for AM26LV32EIDR
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for AM26LV32EIDR
Details for AM26LV32EIDR by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs
AM26LV32EIDR
Buy Directly from Texas Instruments (12766 in stock) $0.6200
RCVR DIFF QUAD LV HS 16SOIC
AM26LV32EIDR image

AM26LV32EIDR by Texas Instruments

RCVR DIFF QUAD LV HS 16SOIC
Features
Accepts 5-V Logic Inputs With 3.3-V Supply (Enable Inputs)
ESD Protection for RS422 Bus Pins (See ESD Ratings)
Input Hysteresis: 35 mV Typ
Ioff Supports Partial-Power-Down Mode Operation
Low Power Dissipation: 27 mW Typ
Meets or Exceeds Standard TIA/EIA-422-B and ITU Recommendation V.11
Open Circuit, Short Circuit, and Terminated Fail- Safe
Operates From a Single 3.3-V Power Supply
Pin-to-Pin Compatible With AM26C32, AM26LS32
Switching Rates up to 32 MHz
u00b17-V Common-Mode Input Voltage Range With u00b1200-mV Sensitivity
Part Information
AM26LV32EIDR image
RoHS Compliant
Description
The AM26LV32E device consists of quadruple differential line receivers with 3-state outputs. This device is designed to meet TIA/EIA-422-B and ITU recommendation V.11 drivers with reduced supply voltage. The device is optimized for balanced bus transmission at switching rates up to 32 MHz. The 3state outputs permit connection directly to a busorganized system. The AM26LV32E has an internal fail-safe circuitry that prevents the device from putting an unknown voltage signal at the receiver outputs. In the open fail-safe, shorted fail-safe, and terminated fail-safe, a high state is produced at the respective output. This device is supported for partial-powerdown applications using Ioff. Ioff circuitry disables the outputs, preventing damaging current back-flow through the device when it is powered down.
Specifications
IC Interface Type:
RS422
No. of Drivers:
4Drivers
Product Range:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Alternate Descriptions
DIFF LINE RECEIVER, -40 TO 85DEG C; IC Interface Type:RS422; No. of Drivers:4Drivers; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes Newark Electronics
Quadruple Differential Line Receiver 16-Pin SOIC T/R Avnet America
Quadruple Differential Line Receiver 16-Pin SOIC T/R Avnet Europe
Low-Voltage High-Speed Quadruple Differential Line Receiver With +/-15-kV IEC ESD Texas Instruments