Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | RS422 |
---|---|
No. of Drivers | 4Drivers |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
IC: interface | Transfer Multisort Elektronik |
Quad RS-422 Differential Line Receiver, 32Mbps, 3.3V, 0÷70°C | Micros |
Where can I find additional details, specifications and documents for a AM26LV32CDR?
Additional datasheets, footprints and schematics for AM26LV32CDR are listed on our Part Details page. You can also find images and similar parts to AM26LV32CDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AM26LV32CDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AM26LV32CDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AM26LV32CDR fall under?
The AM26LV32CDR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to AM26LV32CDR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AM26LV32CDR you can contact the distributor directly for product support, shipping queries etc.
Is the AM26LV32CDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AM26LV32CDR have stock available?
Authorised distributors including Transfer Multisort Elektronik and Micros have stock available or on a lead time for AM26LV32CDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AM26LV32CDR often in real-time on the comparison pages.
What if I can't find stock of AM26LV32CDR?
You can fill out our help required form which you can use to request a quote for AM26LV32CDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.