Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.53
|
698
in stock
|
Buy Now | |
Texas Instruments
from US$0.61
|
20,601
in stock
|
Buy Now | |
CoreStaff
from US$1.01
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.87
|
531
in stock
|
Buy Now | |
Chip One Stop
from US$0.88
|
313
in stock
|
Buy Now | |
Schukat Electronic
from US$0.96
|
300
in stock
|
Buy Now | |
element14
from US$1.68
|
-
|
Buy Now | |
Farnell
from US$0.63
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Device Type | Differential Receiver |
---|---|
IC Interface Type | RS422 RS423 |
No. of Receivers | 4Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
IC Generic Number | AM26LS32AC |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 26 |
Data Rate | 10Mbps |
IC Temperature Range | Commercial |
Line Bus Drive Receive Transceiver Type | Quad Differential RS-422 / RS-423 |
Logic Function Number | 26LS32 |
No. of Channels | 4Channels |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 8mA |
Propagation Delay | 17ns |
Supply Current | 52mA |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Through Hole |
Quadruple Differential Line Receivers | Texas Instruments |
Quad RS-422 line receiver,AM26LS32ACN 5V | RS |
IC: interface | Transfer Multisort Elektronik |
RS422/423 Rec. DIP16 | Schukat Electronic |
Diff Receiver, Quad Rs422/Rs423, 16Dip | Newark Electronics |
Where can I find additional details, specifications and documents for a AM26LS32ACN?
Additional datasheets, footprints and schematics for AM26LS32ACN are listed on our Part Details page. You can also find images and similar parts to AM26LS32ACN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AM26LS32ACN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AM26LS32ACN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AM26LS32ACN fall under?
The AM26LS32ACN is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to AM26LS32ACN when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AM26LS32ACN you can contact the distributor directly for product support, shipping queries etc.
Is the AM26LS32ACN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AM26LS32ACN have stock available?
Authorised distributors including Texas Instruments, CoreStaff, RS, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for AM26LS32ACN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AM26LS32ACN often in real-time on the comparison pages.
What if I can't find stock of AM26LS32ACN?
You can fill out our help required form which you can use to request a quote for AM26LS32ACN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.