AM26LS32ACD Drivers & Interfaces by Texas Instruments

IC, DIFF LINE RECEIVER QUAD, 26LS32

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.79

Distributor Stock
Logo for RS
RS
from US$1.10
1,068
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.79
293
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.90
123
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.40
-
Buy Now
Logo for element14
element14
from US$1.43
-
Buy Now
Logo for Farnell
Farnell
from US$1.54
-
Buy Now

Specifications

Device Type Differential Receiver
IC Interface Type RS422, RS423
No. of Receivers 4Receivers
Supply Voltage Min 4.75V
Supply Voltage Max 5.25V
Driver Case Style SOIC
No. of Pins 16Pins
RoHS Compliant Yes

Alternative Descriptions

AM26LS32ACD quad RS-422 line receiver | RS
IC: interface | Transfer Multisort Elektronik
Ic, Diff Line Receiver Quad, 26Ls32 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AM26LS32ACD?

Additional datasheets, footprints and schematics for AM26LS32ACD are listed on our Part Details page. You can also find images and similar parts to AM26LS32ACD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AM26LS32ACD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AM26LS32ACD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AM26LS32ACD fall under?

The AM26LS32ACD is listed under Semiconductors - ICs > Drivers & Interfaces > RS232, RS485, RS422 Receivers.

Can I view similar or alternative parts?

You can view similar parts to AM26LS32ACD when available in the RS232, RS485, RS422 Receivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AM26LS32ACD you can contact the distributor directly for product support, shipping queries etc.

Is the AM26LS32ACD RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for AM26LS32ACD have stock available?

Authorised distributors including RS, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for AM26LS32ACD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AM26LS32ACD often in real-time on the comparison pages.

What if I can't find stock of AM26LS32ACD?

You can fill out our help required form which you can use to request a quote for AM26LS32ACD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay