AM26C32IDR Semiconductors - ICs by Texas Instruments

IC LINE RECEIVER QUAD SMD FULL REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AM26C32 device is a quadruple differential line receiver for balanced or unbalanced digital data transmission. The enable function is common to all four receivers and offers a choice of active-high or active-low input. The 3-state outputs permit connection directly to a busorganized system. Fail-safe design specifies that if the inputs are open, the outputs always are high. The AM26C32 devices are manufactured using a BiCMOS process, which is a combination of bipolar and CMOS transistors. This process provides the high voltage and current of bipolar with the low power of CMOS to reduce the power consumption to about one-fifth that of the standard AM26LS32, while maintaining AC and DC performance.

Where to Buy

Prices starting from US$0.23

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$0.23
18,742
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.39
2,375
in stock
Buy Now

Specifications

Device Type Differential Line Receiver
IC Interface Type RS422
No. of Receivers 4Receivers
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Driver Case Style SOIC
No. of Pins 16Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
IC Generic Number AM26C32
SVHC No SVHC (27-Jun-2018)
No. of Drivers 4Drivers
Operating Temperature Range -40°C to +85°C
Propagation Delay 17ns
Supply Voltage Range 4.5V to 5.5V

Alternative Descriptions

Quadruple Differential Line Receiver | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AM26C32IDR?

Additional datasheets, footprints and schematics for AM26C32IDR are listed on our Part Details page. You can also find images and similar parts to AM26C32IDR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AM26C32IDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AM26C32IDR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AM26C32IDR fall under?

The AM26C32IDR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to AM26C32IDR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AM26C32IDR you can contact the distributor directly for product support, shipping queries etc.

Is the AM26C32IDR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AM26C32IDR have stock available?

Authorised distributors including Texas Instruments and Chip One Stop have stock available or on a lead time for AM26C32IDR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AM26C32IDR often in real-time on the comparison pages.

What if I can't find stock of AM26C32IDR?

You can fill out our help required form which you can use to request a quote for AM26C32IDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay