AM26C31CNSR Semiconductors - ICs by Texas Instruments

IC RS-422 LINE DRIVER 5.5V SOP-16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AM26C31 device is a differential line driver with complementary outputs, designed to meet the requirements of TIA/EIA-422-B and ITU (formerly CCITT). The 3-state outputs have high-current capability for driving balanced lines, such as twistedpair or parallel-wire transmission lines, and they provide the high-impedance state in the power-off condition. The enable functions are common to all four drivers and offer the choice of an active-high (G) or active-low (G) enable input. BiCMOS circuitry reduces power consumption without sacrificing speed. The AM26C31C device is characterized for operation from 0°C to 70°C, the AM26C31I device is characterized for operation from –40°C to 85°C, the AM26C31Q device is characterized for operation over the automotive temperature range of –40°C to 125°C, and the AM26C31M device is characterized for operation over the full military temperature range of –55°C to 125°C.

Where to Buy

Prices starting from US$0.47

Distributor Stock
Logo for Farnell
Farnell
from US$0.94
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.79
7,722
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.47
5,865
in stock
Buy Now
Logo for element14
element14
from US$1.27
-
Buy Now

Specifications

Device Type Differential Line Driver
IC Interface Type RS422
No. of Drivers 4Drivers
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Driver Case Style SOP
No. of Pins 16Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
IC Generic Number AM26C31
SVHC No SVHC (27-Jun-2018)
Data Rate Max 10Mbps
Operating Temperature Range 0°C to +70°C
Supply Voltage Range 4.5V to 5.5V

Alternative Descriptions

Quadruple differential line driver | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AM26C31CNSR?

Additional datasheets, footprints and schematics for AM26C31CNSR are listed on our Part Details page. You can also find images and similar parts to AM26C31CNSR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AM26C31CNSR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AM26C31CNSR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AM26C31CNSR fall under?

The AM26C31CNSR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to AM26C31CNSR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AM26C31CNSR you can contact the distributor directly for product support, shipping queries etc.

Is the AM26C31CNSR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AM26C31CNSR have stock available?

Authorised distributors including Chip One Stop, Texas Instruments, element14 and Farnell have stock available or on a lead time for AM26C31CNSR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AM26C31CNSR often in real-time on the comparison pages.

What if I can't find stock of AM26C31CNSR?

You can fill out our help required form which you can use to request a quote for AM26C31CNSR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay