Status: | Unknown |
---|---|
Series: | Sitara Family AM1x Series Microprocessors |
RoHS: | Unknown |
Product Range | Sitara Family AM1x Series Microprocessors |
---|---|
MPU Core Size | 32bit |
Program Memory Size | 16KB, 16KB |
No. of Pins | 361Pins |
MPU Case Style | NFBGA |
Supply Voltage Min | 1.25V |
Supply Voltage Max | 1.35V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 90°C |
CPU Speed | 456MHz |
Embedded Interface Type | I2C SPI UART USB |
MPU Family | Sitara |
MPU Series | AM1x |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Sitara processor: Arm9, LPDDR, DDR2, display, Ethernet | Texas Instruments |
Mpu, 32Bit, Arm9, 456Mhz, Nfbga-361 | Newark Electronics |
Where can I find additional details, specifications and documents for a AM1808EZWT4?
Additional datasheets, footprints and schematics for AM1808EZWT4 are listed on our Part Details page. You can also find images and similar parts to AM1808EZWT4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AM1808EZWT4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AM1808EZWT4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AM1808EZWT4 fall under?
The AM1808EZWT4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microprocessors - MPU.
Can I view similar or alternative parts?
You can view similar parts to AM1808EZWT4 when available in the Microprocessors - MPU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AM1808EZWT4 you can contact the distributor directly for product support, shipping queries etc.
Is the AM1808EZWT4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AM1808EZWT4 have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AM1808EZWT4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AM1808EZWT4 often in real-time on the comparison pages.
What if I can't find stock of AM1808EZWT4?
You can fill out our help required form which you can use to request a quote for AM1808EZWT4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.